The IN12ASMGB220W is a 12mm panel-mount LED indicator with a flush bezel, made of brushed stainless steel (SUS 316L), and features a green/blue dual LED with a 220V AC/DC internal resistor. It has wire leads 150mm long, an IP67 sealing rating, operates from -40°C to 85°C, and withstands 10G vibration. The LED colors emit at peak wavelengths of 516nm (green) and 463nm (blue), with luminous intensities of 170mcd and 100mcd respectively at 20mA forward current. The housing is sealed with an O-ring and secured by a hex nut.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: Green / Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12ASMGB220W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green; Blue |
| Terminal Type | Wire Leads |
| Width | 12 mm (0.4724 inch) |