The IN12ASMGB110C is a 12mm panel-mount LED indicator with a flush bezel, featuring a green and blue dual-color LED with an internal 110V resistor. It has a brushed stainless steel (SUS 316L) finish, tin-plated brass terminals, and a .100" quick connect terminal style. The unit is rated for 1500Vrms dielectric strength, IP67 sealing, 10G vibration resistance, and operates from -40°C to 85°C. The green LED operates at a forward voltage of up to 3.6V and a forward current of 30mA, while the blue LED has the same ratings. View angle is 145 degrees, and luminous intensity is 170mcd for green and 100mcd for blue at 20mA. The housing and faceplate are constructed from stainless steel (SUS 316L), with a polycarbonate lens and PBT terminal support.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Green / Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12ASMGB110C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 12 mm (0.4724 inch) |