The IN12ANYG110W is a 12mm panel-mount LED indicator with a flush bezel, yellow/green dual LED, and 150mm wire leads. It operates at 110VDC with an internal resistor, features a stainless steel (SUS 304) face and housing, and meets IP67 sealing standards. The LED forward current is rated at 20mA for yellow and 30mA for green, with a forward voltage of 2.5V max for yellow and 3.6V max for green. Operating and storage temperatures range from -40°C to 85°C, and it withstands 10G vibration. The viewing angle is 145 degrees, and luminous intensity is 120 mcd for yellow and 170 mcd for green at 20mA.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Yellow / Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12ANYG110W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Green |
| Terminal Type | Wire Leads |
| Width | 12 mm (0.4724 inch) |