Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Yellow, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
"LED PNL IND YELLOW 12MM .100"" QU"
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12ANY24C | 2449-IN12ANY24C-ND |
| Product Name | Indicators | Panel Indicators, Pilot Lights |
| Lamp Type | LED Lamps | LED Lamps |
| LED Color | Yellow | Yellow |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade |
| Width | 12 mm (0.4724 inch) |