The IN12ANRO220C is a 12mm panel-mount LED indicator with a flush bezel, red/orange dual LED, and a 220VAC internal resistor, using quick-connect terminals. It features an IP67 sealing degree, operates from -40°C to 85°C, and has a vibration resistance of 10G. The housing is nickel-plated brass, the lens is polycarbonate, and the case is sealed with an O-ring and hex nut. The LED forward current is rated at 25mA average and 120mA peak, with a reverse voltage of 5V. Viewing angle is 145 degrees, and luminous intensity is 120 mcd at 20mA. The panel cutout diameter is 8.00mm.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: Red / Orange, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12ANRO220C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Orange |
| Terminal Type | Quick Connect / Blade |
| Width | 12 mm (0.4724 inch) |