The IN12ANRGBC110W is a 12mm panel-mount LED indicator with a flush bezel, common cathode RGB LED, and 150mm wire leads. It operates at 110V and features an IP67 sealing degree, with an operating temperature range of -40°C to 85°C and vibration resistance of 10G. The housing and faceplate are made of nickel-plated brass, and the LED lens is polycarbonate. Terminal support is polybutylene terephthalate (PBT) with tin-plated brass terminals, and it includes a hex nut and O-ring. The LED forward current is 30mA average and 160mA peak, with a forward voltage of 3.6V max for blue and green, and 2.5V max for red. Luminous intensity is 100 mcd for blue, 170 mcd for green, and 120 mcd for red at 20mA, with a 145° viewing angle.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: RGBC, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12ANRGBC110W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Green; Blue; RGBC |
| Terminal Type | Wire Leads |
| Width | 12 mm (0.4724 inch) |