The IN12ANRGBA6W is a 12mm panel-mount LED indicator with a flush bezel and RGB LED (common anode) capable of red, green, and blue illumination. It features a stainless steel (SUS 304) face plate and housing, a polycarbonate lens, and is rated for 6V operation with no internal resistor. The indicator has a 150mm wire lead termination, IP67 sealing, and operates from -40°C to 85°C. It withstands 10G vibration and 50Hz shock with 1.2mm amplitude. The forward current is 30mA maximum for green and blue, 25mA for red, with corresponding forward voltage up to 3.6V. Luminous intensity ranges from 100 to 170 mcd at 20mA, with a viewing angle of 145 degrees. All terminals are tin-plated brass, and mounting includes an hex nut and O-ring.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: RGBA, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12ANRGBA6W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Green; Blue; RGBA |
| Terminal Type | Quick Connect / Blade |
| Width | 12 mm (0.4724 inch) |