The IN12ANRGBA220W is a 12mm panel-mount LED indicator with a flush bezel and RGB LED (common anode) configuration, rated for 220V operation. It features an IP67 seal, operating and storage temperature range of -40°C to 85°C, and vibration resistance of 10G. The housing is made of Nickel Plated Brass, and it uses a 150mm wire terminal option. The LED specifications include a forward current of 30mA (average) and 160mA (peak), forward voltage up to 3.6V, and luminous intensity of 170mcd for green, 100mcd for blue, and 700mcd for white, with a viewing angle of 145 degrees.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: RGBA, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12ANRGBA220W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Green; Blue; RGBA |
| Terminal Type | Quick Connect / Blade |
| Width | 12 mm (0.4724 inch) |