CIT Relay & Switch Panel Indicators, Pilot Lights IN12ANONC

Description
"LED PNL IND ORANGE 12MM .100"" QU"
Request a Quote Datasheet
Description
"LED PNL IND ORANGE 12MM .100"" QU"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 2449-IN12ANONC-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2449-IN12ANONC-ND
Panel Indicators, Pilot Lights 2449-IN12ANONC-ND
"LED PNL IND ORANGE 12MM .100"" QU"

"LED PNL IND ORANGE 12MM .100"" QU"

Buy Now Datasheet
Indicators 1204-IN12ANONC
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: Orange, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: Orange, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2449-IN12ANONC-ND 1204-IN12ANONC
Product Name Panel Indicators, Pilot Lights Indicators
Lamp Type LED Lamps LED Lamps
LED Color Orange Orange
Terminal Type Quick Connect / Blade Quick Connect / Blade
Unlock Full Specs
to access all available technical data

Similar Products

MSL MicroStat Status Indicators - MSL5-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Red; Green; Blue; Amber, Blue, Clear, Green, Red
Terminal Type 3/4-Inch Pipe,Surface
View Details
Specs
Lamp Type LED Lamps
View Details