The IN12ANOG6W is a 12mm panel-mount LED indicator with a flush bezel, orange/green dual LED, and 150mm wire leads. It operates at 6V with a rated forward current of 25mA for orange and 30mA for green, and supports an operating temperature range of -40°C to 85°C. The housing is nickel-plated brass, the lens is polycarbonate, and the unit provides IP67 sealing. It has a dielectric strength of 1500Vrms min and vibration resistance of 10G. The viewing angle is 145 degrees, and luminous intensity is 170 mcd for green and 120 mcd for orange at 20mA forward current.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Orange / Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12ANOG6W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Green |
| Terminal Type | Wire Leads |
| Width | 12 mm (0.4724 inch) |