The IN12ANOG110W is a 12mm panel-mount LED indicator with a flush bezel, featuring an orange/green dual LED, nickel-plated brass finish, and 150mm wire leads. It operates at 110V with an internal resistor, has an IP67 sealing degree, and functions from -40°C to 85°C. The LED forward current averages 30mA for green and 25mA for orange, with a peak forward current of 160mA and 120mA respectively. Luminous intensity is 170mcd for green and 120mcd for orange at 20mA, and the viewing angle is 145 degrees. Dielectric strength is 1500Vrms min, insulation resistance is 100MΩ min, and vibration resistance is 10G. The housing and faceplate are nickel-plated brass, with a polycarbonate lens and PBT terminal support. A hex nut and O-ring are included for mounting.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Orange / Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12ANOG110W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Green |
| Terminal Type | Wire Leads |
| Width | 12 mm (0.4724 inch) |