The IN12ANOBNW is a 12mm panel-mount LED indicator with a flush bezel, nickel-plated brass finish, and 150mm wire leads. It features an orange/blue dual-color LED configuration with no internal resistor. The device operates at a rated current of 3mA to 20mA, with forward voltage up to 2.5V for orange and 3.6V for blue at 20mA. It has an IP67 sealing degree, operates from -40°C to 85°C, and withstands 10G vibration. The LED lens is polycarbonate, and the housing is nickel-plated brass. Viewing angle is 145 degrees. The terminal support is polybutylene terephthalate, and terminals are tin-plated brass. It includes one hex nut and one O-ring.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: Orange / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12ANOBNW |
| Product Name | Indicators |
| Lamp Type | LED Lamps |