The IN12ANOB110W is a 12mm panel-mount LED indicator with a flush bezel, orange/blue dual LED color, nickel-plated brass finish, and 150mm wire leads. It operates at 110V with an internal resistor, has an IP67 sealing degree, and functions within a temperature range of -40°C to 85°C. The LED forward current is rated at 25mA for orange and 30mA for blue, with a peak forward current of 120mA and 160mA respectively. The viewing angle is 145 degrees, and the device meets a vibration resistance of 10G. The housing and face plate are constructed from nickel-plated brass, and the terminal support is made of polybutylene terephthalate.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Orange / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12ANOB110W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Blue |
| Terminal Type | Wire Leads |
| Width | 12 mm (0.4724 inch) |