The IN12ANGB220W is a 12mm panel-mount LED indicator with a flush bezel, green/blue dual-color LED, and 150mm wire leads. It features an IP67 seal, operates from -40°C to 85°C, and withstands 10G vibration. The unit is rated for 220V AC/DC operation with an internal resistor, and uses a nickel-plated brass housing and stainless steel faceplate. The LED characteristics include forward current of 20mA, forward voltage of 3.3V for green and blue, and luminous intensity of 170 mcd for green and 100 mcd for blue. The panel cutout is 12mm diameter.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: Green / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12ANGB220W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green; Blue |
| Terminal Type | Wire Leads |
| Width | 12 mm (0.4724 inch) |