The IN12ANGB12W is a 12mm panel-mount LED indicator with a flush bezel, green/blue dual LED color, nickel plated brass finish, and 150mm wire leads. It operates at 12VDC, has an IP67 sealing degree, and functions within a temperature range of -40°C to 85°C. The LED configuration is a yellow/green dual-color setup with forward current ratings of 30mA for green and 25mA for blue, and forward voltages of 3.3V (typ) and 3.6V (max) at 20mA. Luminous intensity is 170 mcd for green and 100 mcd for blue. Vibration resistance is rated at 10G, and the housing is constructed from nickel plated brass with a polycarbonate lens. The terminal support is polybutylene terephthalate (PBT), and the terminals are tin-plated brass. The part is designed for direct 12VDC operation without an external resistor.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Flush Bezel, LED Color: Green / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12ANGB12W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green; Blue |
| Terminal Type | Wire Leads |
| Width | 12 mm (0.4724 inch) |