The IN12ANGB110W is a 12mm panel-mount LED indicator with a flush bezel, green/blue dual LED, nickel-plated brass finish, and 150mm wire leads. It operates at 110V with an internal resistor, has an IP67 sealing degree, and functions within a temperature range of -40°C to 85°C. The LED configuration supports common cathode operation, with peak forward currents up to 160mA for green and blue, and luminous intensities of 170mcd and 100mcd respectively at 20mA. The housing and faceplate are made of nickel-plated brass, and the terminal support is polybutylene terephthalate (PBT). Vibration resistance is rated at 10G, and dielectric strength is 1500Vrms minimum.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Green / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12ANGB110W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green; Blue |
| Terminal Type | Wire Leads |
| Width | 12 mm (0.4724 inch) |