The IN12ABYG24W is a 12mm panel-mount LED indicator with a flush bezel, yellow/green dual-color LED, black plated brass finish, and 150mm wire leads. It operates at 24V, has an IP67 ingress protection rating, and functions from -40°C to 85°C. The LED forward current is 30mA for yellow and green, with peak currents of 160mA and luminous intensities of 170mcd each. The viewing angle is 145 degrees, and the device withstands 10G vibration and 50Hz shock at 1.2mm amplitude. Its housing and faceplate are black plated brass, with a polycarbonate lens and PBT terminal support. A hex nut and O-ring are included for mounting.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Yellow / Green, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12ABYG24W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Green |
| Terminal Type | Wire Leads |
| Width | 12 mm (0.4724 inch) |