The IN12ABYG12C is an LED indicator in the IN series, featuring a 12mm panel cutout, flush bezel, and black plated brass finish. It uses a yellow/green dual LED with a 12VDC operating voltage and .100" quick connect terminals. The device is rated for 3mA to 20mA forward current, operates from -40°C to 85°C, and meets IP67 sealing standards. Vibration resistance is rated at 10G, and dielectric strength is 1500Vrms minimum. The polycarbonate lens and stainless steel or plated brass housing provide durability for industrial environments.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Flush Bezel, LED Color: Yellow / Green, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12ABYG12C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Green |
| Terminal Type | Quick Connect / Blade |
| Width | 12 mm (0.4724 inch) |