The IN12ABYB220W is a 12mm panel-mount LED indicator with a flush bezel, black plated brass finish, and 150mm wire leads. It features a yellow/blue dual LED and operates at 220V with an integrated resistor. The device supports a rated current of 3mA to 20mA, operates from -40°C to 85°C, and meets IP67 sealing standards with 10G vibration resistance. Terminals are tin-plated brass, and the housing is made of black plated brass with a polycarbonate lens. The LED has a forward voltage of up to 2.5V (yellow) and 3.6V (blue) at 20mA, with luminous intensities of 120 mcd and 100 mcd respectively, and a viewing angle of 145 degrees.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: Yellow / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12ABYB220W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Blue |
| Terminal Type | Wire Leads |
| Width | 12 mm (0.4724 inch) |