Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Flush Bezel, LED Color: Red / Yellow, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
LED PNL IND RED/YELLOW 12MM 150M
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12ABRY12W | 2449-IN12ABRY12W-ND |
| Product Name | Indicators | Panel Indicators, Pilot Lights |
| Lamp Type | LED Lamps | LED Lamps |
| LED Color | Red; Yellow | Red; Yellow |
| Terminal Type | Wire Leads | Wire Leads |
| Width | 12 mm (0.4724 inch) |