The IN12ABRO6C is a 12mm panel-mount LED indicator with a flush bezel, red/orange dual LED, and 6V DC internal voltage rating, using .100" quick-connect terminals. It features a black plated brass finish, IP67 sealing, and operates from -40°C to 85°C. The LED has a forward current of 25mA average and 120mA peak, with a forward voltage of 2.1V typical and 2.4V maximum for red, and 2.0V typical and 2.3V maximum for orange. Viewing angle is 145 degrees, and luminous intensity is 120 mcd for both colors. The device includes an internal resistor, meets 1500Vrms dielectric strength, and has 10G vibration resistance. The threaded housing and face plate are black plated brass, with PBT terminal support and tin-plated brass terminals.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Red / Orange, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12ABRO6C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Orange |
| Terminal Type | Quick Connect / Blade |
| Width | 12 mm (0.4724 inch) |