The IN series comprises panel-mount LED indicators with a 12mm panel cutout, flush bezel, and black plated brass finish, rated for 12V operation with a red/orange dual LED. It features IP67 sealing, a temperature range of -40°C to 85°C, 10G vibration resistance, and a .100" quick connect terminal option. The housing and faceplate are made of black plated brass, with a polycarbonate lens and PBT terminal support. The LED forward current is 25mA for red and orange, with a forward voltage of 2.1V (typ) and 2.5V (max) for red, and 2.1V (typ) and 2.5V (max) for orange.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Flush Bezel, LED Color: Red / Orange, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12ABRO12C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Orange |
| Terminal Type | Quick Connect / Blade |
| Width | 12 mm (0.4724 inch) |