The IN12ABRGBA110W is a 12mm panel-mount LED indicator with a flush bezel, RGB LED common anode configuration, and 150mm wire leads. It operates at 110V with an internal resistor, features an IP67 sealing degree, and is rated for an operating temperature range of -40°C to 85°C. The indicator has a stainless steel (SUS 304) face plate and threaded housing, with polycarbonate lens and PBT terminal support. It meets a dielectric strength of 1500Vrms and provides a viewing angle of 145 degrees. Peak forward current ratings vary by color: red and orange at 120mA, green and blue at 160mA. Luminous intensity at 20mA ranges from 700 mcd for white to 100 mcd for blue. Vibration resistance is rated at 10G. The part includes a hex nut and O-ring for mounting.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: RGBA, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12ABRGBA110W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Green; Blue; RGBA |
| Terminal Type | Wire Leads |
| Width | 12 mm (0.4724 inch) |