CIT Relay & Switch Indicators IN12ABRB220W

Description
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: Red / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet
Description
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: Red / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: Red / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: Red / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet
Panel Indicators, Pilot Lights - 2449-IN12ABRB220W-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2449-IN12ABRB220W-ND
Panel Indicators, Pilot Lights 2449-IN12ABRB220W-ND
LED PNL IND RED/BLUE 12MM 150MM

LED PNL IND RED/BLUE 12MM 150MM

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 1204-IN12ABRB220W 2449-IN12ABRB220W-ND
Product Name Indicators Panel Indicators, Pilot Lights
Lamp Type LED Lamps LED Lamps
LED Color Red; Blue Red; Blue
Terminal Type Wire Leads Wire Leads
Width 12 mm (0.4724 inch)
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEHGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
Panel Mount Indicators - 1713752 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color White; White
Terminal Type Wire Leads; Lead wires
View Details
Specs
Lamp Type LED Lamps
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL1LB-4-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details