The IN series consists of panel-mount LED indicators with a 12mm panel cutout, IP67 sealing, and an operating temperature range of -40°C to 85°C. This variant features a flush bezel, black plated brass finish, and an orange/yellow dual LED with no internal resistor, using a .100" quick connect terminal style. The LED forward current is rated at 25mA for orange and 30mA for yellow, with peak forward current of 120mA and 160mA respectively. The housing and faceplate are black plated brass, and the lens is polycarbonate. Vibration resistance is rated at 10G, with dielectric strength of 1500Vrms minimum.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: Orange / Yellow, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12ABOYNC |
| Product Name | Indicators |
| Lamp Type | LED Lamps |