The IN12ABOY6W is a 12mm panel-mount LED indicator with a flush bezel, orange/yellow dual LED, and 150mm wire leads. It features a black plated brass finish, IP67 sealing, and operates from -40°C to 85°C. The LED has a forward voltage of 2.0V (typical) and 2.3V (maximum) at 20mA, with a luminous intensity of 120 mcd for red and 170 mcd for green. It is rated for 6V operation with an internal series resistor and withstands 10G vibration. The housing and faceplate are made of black plated brass, and the lens is polycarbonate.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Orange / Yellow, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12ABOY6W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Orange |
| Terminal Type | Wire Leads |
| Width | 12 mm (0.4724 inch) |