The IN12ABOY110W is a 12mm panel-mount LED indicator with a flush bezel, orange/yellow dual LED color, black plated brass finish, and 150mm wire leads. It operates at 110V DC with an internal resistor, has an IP67 sealing degree, and is rated for operation and storage from -40°C to 85°C. The LED forward current is 25mA for orange and 30mA for yellow, with a peak forward current of 120mA and 160mA respectively. The viewing angle is 145 degrees, and the dielectric strength is 1500Vrms min. Vibration resistance is 10G, and shock resistance is 50Hz at 1.2mm amplitude. Terminal support is polybutylene terephthalate (PBT), and terminals are tin-plated brass. The unit includes an hex nut and O-ring.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Orange / Yellow, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12ABOY110W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Orange |
| Terminal Type | Wire Leads |
| Width | 12 mm (0.4724 inch) |