The IN12ABOG110C is a 12mm panel-mount LED indicator with a flush bezel, black plated brass finish, and an orange/green dual LED. It includes an internal resistor rated for 110V DC operation and uses a .100" quick connect terminal. The indicator has a sealing degree of IP67, operates from -40°C to 85°C, and withstands 10G vibration. The LED forward current is rated at 30mA for green and 25mA for orange, with a peak forward current of 160mA and a forward voltage maximum of 3.6V for green and 2.5V for orange. The viewing angle is 145 degrees, and luminous intensity is 170 mcd for green and 120 mcd for orange at 20mA.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Orange / Green, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12ABOG110C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Green |
| Terminal Type | Quick Connect / Blade |
| Width | 12 mm (0.4724 inch) |