The IN12ABGB12C is a 12mm panel-mount LED indicator with a flush bezel, black plated brass finish, and green/blue dual LED color. It operates at 12V with an internal resistor, features a .100" quick connect terminal style, and meets IP67 sealing. The LED forward current is 30mA for green and blue, with a forward voltage of 3.3V (typ) and 3.6V (max) at 20mA. Luminous intensity is 170 mcd for green and 100 mcd for blue. Operating and storage temperature ranges from -40°C to 85°C. Vibration resistance is 10G, and dielectric strength is 1500Vrms min. The housing and face plate are black plated brass, with a polycarbonate lens and PBT terminal support.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Flush Bezel, LED Color: Green / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12ABGB12C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 12 mm (0.4724 inch) |