The IN series comprises panel-mount LED indicators with a 10mm panel cutout, rated for 3mA to 20mA operating current and operating temperatures from -40°C to 85°C. The housing and faceplate are available in stainless steel (SUS 304), stainless steel (SUS 316L), nickel-plated brass, or black-plated brass, with a polycarbonate lens and IP67 sealing. This part includes a yellow/green dual LED with no internal resistor, wired with 150mm leads and a .100" quick-connect terminal option. The device meets vibration resistance of 10G and dielectric strength of 1500Vrms. Peak forward current for yellow and green LEDs is 160mA, with a typical forward voltage of 2.1V and 3.3V respectively. Luminous intensity is 120mcd for yellow and 170mcd for green at 20mA, with a viewing angle of 145°.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Yellow / Green, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10BSYGNC |
| Product Name | Indicators |
| Lamp Type | LED Lamps |