The IN10BSYBNC is a 10mm panel-mount LED indicator with a rounded bezel, yellow/blue dual LED color, and brushed stainless steel (SUS 304) finish. It features IP67 sealing, operates from -40°C to 85°C, and has a vibration resistance of 10G. The terminal style is .100" quick connect. The LED ratings specify forward currents up to 30mA for yellow and 30mA for blue, with forward voltages up to 2.5V and 3.6V respectively, and luminous intensities of 120 mcd and 100 mcd at 20mA. No internal resistor is included.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Yellow / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10BSYBNC |
| Product Name | Indicators |
| Lamp Type | LED Lamps |