The IN series consists of panel-mounted LED indicators with a 10mm panel cutout, IP67 sealing, and an operating temperature range of -40°C to 85°C. The part features a brushed stainless steel (SUS 304) finish, a rounded bezel lens, and a yellow/blue dual LED configuration with a 12V internal resistor. Terminal options include .100" quick connect, and the unit complies with 10G vibration resistance. The LED forward current ratings are 25mA (avg) and 120mA (peak) for yellow and 30mA (avg) and 160mA (peak) for blue, with a forward voltage of 2.5V (max) for yellow and 3.6V (max) for blue.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10BSYB12C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 10 mm (0.3937 inch) |