The IN10BSRO6W is a 10mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 304) finish, and red/orange dual LED color. It features 150mm wire leads, operates at 6V, and meets IP67 ingress protection with a rated current of 20mA and an operating temperature range of -40°C to 85°C. The device supports 10G vibration resistance and has a dielectric strength of 1500Vrms minimum.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Red / Orange, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10BSRO6W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Orange |
| Terminal Type | Wire Leads |
| Width | 10 mm (0.3937 inch) |