The IN10BSRO24W is a 10mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 304) finish, and red/orange dual LED color, powered by 24VDC with 150mm wire leads. It has an IP67 sealing grade, operates from -40°C to 85°C, and withstands 10G vibration. The LED forward current is rated at 25mA average and 120mA peak, with a forward voltage of 2.1V typical and 2.4V maximum. The viewing angle is 145 degrees and luminous intensity is 120 mcd at 20mA. The housing and faceplate are made of stainless steel, with a polycarbonate lens, and terminals are tin-plated brass. A hex nut and O-ring are included for mounting.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: Red / Orange, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10BSRO24W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Orange |
| Terminal Type | Wire Leads |
| Width | 10 mm (0.3937 inch) |