The IN10BSRO110W is a 10mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 304) finish, and 150mm wire leads. It features a red/orange dual LED with an internal 110V resistor, operates from -40°C to 85°C, and meets IP67 sealing standards. The unit supports a forward current of up to 25mA per LED, with a peak current of 120mA, and has a luminous intensity of 120 mcd at 20mA. The LED forward voltage is 2.1V (typ) for red and 2.0V (typ) for orange, with a viewing angle of 145 degrees. The housing and faceplate are constructed from stainless steel, with a polycarbonate lens and brass tin-plated terminals. Shock resistance is rated at 50Hz, 1.2mm amplitude, and vibration resistance at 10G.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: Red / Orange, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10BSRO110W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Orange |
| Terminal Type | Wire Leads |
| Width | 10 mm (0.3937 inch) |