CIT Relay & Switch Indicators IN10BSRG6W

Description
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Red / Green, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet
Description
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Red / Green, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Red / Green, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Red / Green, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet
Panel Indicators, Pilot Lights - 2449-IN10BSRG6W-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2449-IN10BSRG6W-ND
Panel Indicators, Pilot Lights 2449-IN10BSRG6W-ND
LED PNL IND RED/GREEN 10MM 150MM

LED PNL IND RED/GREEN 10MM 150MM

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 1204-IN10BSRG6W 2449-IN10BSRG6W-ND
Product Name Indicators Panel Indicators, Pilot Lights
Lamp Type LED Lamps LED Lamps
LED Color Red; Green Red; Green
Terminal Type Wire Leads Wire Leads
Width 10 mm (0.3937 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-429-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
Illuminating seal - MC-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A Rectangular design MSC as per DIN EN 175301-803
Voltage type DC DC
View Details
Incandescent Light Bulbs - 105225 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 9.3 mm (0.3661 inch)
View Details