The IN series consists of 6mm to 25mm panel-mount LED indicators with IP67 sealing, operating from -40°C to 85°C, and rated for 3mA to 20mA forward current. The IN10BSOY220C variant features a 10mm panel cutout, brushed stainless steel (SUS 304) finish, rounded bezel, dual orange/yellow LED color, and 220V AC/DC operation with an internal resistor. It uses a .100" quick connect terminal and has a dielectric strength of 1500Vrms minimum, insulation resistance of at least 100MΩ, and 10G vibration resistance. The LED forward voltage and luminous intensity vary by color, with peak forward current ratings up to 160mA and power dissipation up to 120mW. View angle is 145° for all colors.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Orange / Yellow, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10BSOY220C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Orange |
| Terminal Type | Quick Connect / Blade |
| Width | 10 mm (0.3937 inch) |