The IN series is a family of panel-mount LED indicators with threaded housings and IP67 sealing, designed for operation from -40°C to 85°C with a dielectric strength of 1500Vrms. The part number IN10BSOG24C corresponds to a 10mm diameter variant with a rounded bezel, brushed stainless steel (SUS 304) finish, orange/green dual LED, 24V input, and .100" quick-connect terminals. Each LED has a forward current rating of 25mA average and 120mA peak, with luminous intensity of 120mcd for orange and 170mcd for green at 20mA. The panel cutout is 10mm in diameter. The device includes an internal resistor for 24V operation and is supplied with a hex nut and O-ring.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: Orange / Green, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10BSOG24C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Green |
| Terminal Type | Quick Connect / Blade |
| Width | 10 mm (0.3937 inch) |