The IN series provides panel-mount LED indicators with a 10mm panel cutout, IP67 sealing, and operation from -40°C to 85°C. The IN10BSOG12W variant features a brushed stainless steel (SUS 304) finish, a rounded bezel lens, an orange/green dual LED, and 150mm wire leads. It is rated for 12V DC operation. The housing and faceplate are constructed from stainless steel, the terminal support is PBT, and terminals are tin-plated brass. The LED has a peak forward current of 160mA for orange and 160mA for green, with a typical forward voltage of 2.0V and 3.3V respectively, and a luminous intensity of 120mcd and 170mcd at 20mA. The viewing angle is 145° for both LEDs. Shock resistance is 50Hz at 1.2mm amplitude, and vibration resistance is 10G. An 'O' ring and hex nut are included for mounting.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Orange / Green, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10BSOG12W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Green |
| Terminal Type | Wire Leads |
| Width | 10 mm (0.3937 inch) |