The IN10BSOG12C is a 10mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 304) finish, and an orange/green dual-color LED, powered by 12VDC with an internal resistor. It features a .100" quick connect terminal, IP67 sealing, operation from -40°C to 85°C, and vibration resistance up to 10G. The LED assembly has a viewing angle of 145 degrees and is housed in a threaded stainless steel body with a polycarbonate lens, supplied with a hex nut and O-ring.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Orange / Green, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10BSOG12C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Green |
| Terminal Type | Quick Connect / Blade |
| Width | 10 mm (0.3937 inch) |