The IN10BSOB24W is a 10mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 304) finish, and orange/blue dual LED color, powered by 24VDC with 150mm wire leads. It features IP67 sealing, operates from -40°C to 85°C, and withstands 10G vibration. The LED forward current rating is 25mA for orange and 30mA for blue, with a peak forward current of 120mA and 160mA respectively. Dielectric strength is 1500Vrms min, insulation resistance is ≥100MΩ min, and the viewing angle is 145 degrees. The lens is polycarbonate and the housing is stainless steel. Terminals are tin-plated brass with supplied hex nut and O-ring.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: Orange / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10BSOB24W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Blue |
| Terminal Type | Wire Leads |
| Width | 10 mm (0.3937 inch) |