CIT Relay & Switch Panel Indicators, Pilot Lights IN10BSO12C

Description
"LED PNL IND ORANGE 10MM .100"" QU"
Request a Quote Datasheet
Description
"LED PNL IND ORANGE 10MM .100"" QU"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 2449-IN10BSO12C-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2449-IN10BSO12C-ND
Panel Indicators, Pilot Lights 2449-IN10BSO12C-ND
"LED PNL IND ORANGE 10MM .100"" QU"

"LED PNL IND ORANGE 10MM .100"" QU"

Buy Now Datasheet
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Orange, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Orange, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2449-IN10BSO12C-ND 1204-IN10BSO12C
Product Name Panel Indicators, Pilot Lights Indicators
Lamp Type LED Lamps LED Lamps
LED Color Orange Orange
Terminal Type Quick Connect / Blade Quick Connect / Blade
Voltage type DC DC DC
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
Global Series, LED, lens, clear - K859500815-02 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details