The IN10BSMYG110C is a 10mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 316L) finish, and a yellow/green dual LED. It is rated for 110V operation with an internal resistor and features a .100" quick connect terminal option. The device has an IP67 sealing rating, operates between -40°C and 85°C, and withstands 10G vibration. The LED forward current is 25mA for yellow and 30mA for green, with a forward voltage of 2.5V and 3.6V respectively, and luminous intensity of 120mcd and 170mcd at 20mA. The viewing angle is 145 degrees.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Green, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10BSMYG110C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Green |
| Terminal Type | Quick Connect / Blade |
| Width | 10 mm (0.3937 inch) |