The IN10BSMRO24W is a 10mm panel-mount LED indicator with a rounded bezel, featuring a red/orange dual LED and a brushed stainless steel (SUS 316L) finish. It includes 150mm wire leads and operates at 24V with an internal resistor. The device has an IP67 sealing grade, operates from -40°C to 85°C, and withstands 10G vibration. The LED forward current is rated at 25mA average and 120mA peak, with a forward voltage of up to 2.5V for red and 2.3V for orange at 20mA. Luminous intensity is 120 mcd for both colors, and the viewing angle is 145 degrees.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: Red / Orange, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10BSMRO24W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Orange |
| Terminal Type | Wire Leads |
| Width | 10 mm (0.3937 inch) |