The IN10BSMRGBA24W is an LED indicator in the IN series, featuring a 10mm panel cutout, a rounded bezel, and a brushed stainless steel (SUS 316L) finish. It uses an RGBA LED with common anode configuration and operates at 24V with an internal resistor. The device is rated for 3 to 20mA forward current, with a forward voltage of up to 3.6V depending on LED color, and a peak forward current of 160mA. It has an IP67 sealing degree, operates from -40°C to 85°C, and meets a dielectric strength of 1500Vrms. Vibration resistance is rated at 10G, and it includes a wire terminal option of 150mm length. The housing and faceplate are constructed from stainless steel (SUS 316L), and the terminal support is PBT with tin-plated brass terminals.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: RGBA, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10BSMRGBA24W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Green; Blue; RGBA |
| Terminal Type | Quick Connect / Blade |
| Width | 10 mm (0.3937 inch) |