The IN10BNYG220W is a 10mm panel-mount LED indicator with a rounded bezel, Nickel Plated Brass finish, and 150mm wire leads. It features a Yellow/Green dual-color LED and is rated for 220V operation. The device operates from -40°C to 85°C, has an IP67 sealing degree, and withstands 10G vibration. The Yellow LED has a forward current of 25mA and forward voltage up to 2.5V; the Green LED has a forward current of 30mA and forward voltage up to 3.6V. Luminous intensity is 120 mcd for Yellow and 170 mcd for Green at 20mA, with a viewing angle of 145 degrees.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10BNYG220W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Green |
| Terminal Type | Wire Leads |
| Width | 10 mm (0.3937 inch) |