Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: Orange / Yellow, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10BNOY110C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Orange |
| Terminal Type | Quick Connect / Blade |
| Width | 10 mm (0.3937 inch) |