The IN10BNOGNW is a 10mm panel-mount LED indicator with a rounded bezel, nylon-plated brass finish, and orange/green dual LED color. It features 150mm wire leads, IP67 sealing, operating and storage temperatures from -40°C to 85°C, and vibration resistance up to 10G. The LED colors are rated for a forward current of 30mA average, with forward voltage of 3.3V typical and 3.6V maximum for green, and 2.0V typical and 2.3V maximum for orange. The part supports no internal resistor, as indicated by the 'W' terminal option and absence of voltage coding. It meets a dielectric strength of 1500Vrms and insulation resistance of at least 100MΩ.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Orange / Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10BNOGNW |
| Product Name | Indicators |
| Lamp Type | LED Lamps |