The IN series is a range of 6mm to 25mm panel-mount LED indicators with IP67 sealing, operating from -40°C to 85°C, and vibration resistance of 10G. The housing and faceplate are available in stainless steel, nickel-plated brass, or black-plated brass. This part includes a rounded bezel, orange/blue dual LED, nickel-plated brass finish, and 150mm wire leads with no internal resistor. The LED forward current is rated at 25mA for orange and 30mA for blue, with a forward voltage of 2.0V and 3.3V respectively at 20mA. Peak forward current is 120mA for orange and 160mA for blue. Luminous intensity is 120 mcd for orange and 100 mcd for blue at 20mA, with a viewing angle of 145°.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Orange / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10BNOBNW |
| Product Name | Indicators |
| Lamp Type | LED Lamps |