The IN10BNOB110W is a 10mm panel-mount LED indicator with a rounded bezel, orange/blue dual-color LED, nickel-plated brass finish, and 150mm wire leads. It operates at 110V with an internal resistor, has an IP67 sealing, and functions from -40°C to 85°C. The LED forward current is rated at 25mA for orange and 30mA for blue, with a peak forward current of 120mA and 160mA respectively. The viewing angle is 145 degrees, and the case-to-terminal dielectric strength is 1500Vrms min. Shock resistance is 50Hz at 1.2mm amplitude, and vibration resistance is 10G.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: Orange / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10BNOB110W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Blue |
| Terminal Type | Wire Leads |
| Width | 10 mm (0.3937 inch) |